Molex Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 22-28-6043

Description
BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42376 Series RoHS Compliant: Yes
Datasheet
Description
BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42376 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H2568 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
56H2568
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 56H2568
BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42376 Series RoHS Compliant: Yes

BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42376 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H2568
Product Name Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data