Molex Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex 22-28-6021

Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:KK 254 42376 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:KK 254 42376 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector Header, part number 60AC4210, features a 2-position, 1-row configuration with a pitch spacing of 2.54mm. It is designed for through-hole termination and is suitable for board-to-board and wire-to-board applications. The connector is constructed with a brass metal material and has tin plating for both mating and termination interfaces. It supports a maximum current of 4.0A and a maximum voltage of 500V. The operating temperature range is specified in the product documentation. The connector has a right-angle orientation and a mating pin length of 10.29mm. It is rated for up to 25 mating cycles and is compliant with RoHS standards. The product is packaged in bags and does not feature polarization or stacking capabilities.

Datasheet Summary
Powered by GS/AI

The Molex Connector Header, part number 60AC4210, features a 2-position, 1-row configuration with a pitch spacing of 2.54mm. It is designed for through-hole termination and is suitable for board-to-board and wire-to-board applications. The connector is constructed with a brass metal material and has tin plating for both mating and termination interfaces. It supports a maximum current of 4.0A and a maximum voltage of 500V. The operating temperature range is specified in the product documentation. The connector has a right-angle orientation and a mating pin length of 10.29mm. It is rated for up to 25 mating cycles and is compliant with RoHS standards. The product is packaged in bags and does not feature polarization or stacking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 60AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex
60AC4210
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex 60AC4210
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:KK 254 42376 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:KK 254 42376 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4210
Product Name Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9768 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - B5740-117-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details