Molex Connectors Power 22-28-5023

Description
KK 100 HDR ASSY BKWY 02 CKT 15
Request a Quote Datasheet
Description
KK 100 HDR ASSY BKWY 02 CKT 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 22-28-5023 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-28-5023
Connectors Power 22-28-5023
KK 100 HDR ASSY BKWY 02 CKT 15

KK 100 HDR ASSY BKWY 02 CKT 15

Buy Now
Header Connector,pcb Mount,recept,2 Contacts,pin,0.1 Pitch,pc Tail W/retnn Terminal Molex - 02E0216 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,2 Contacts,pin,0.1 Pitch,pc Tail W/retnn Terminal Molex
02E0216
Header Connector,pcb Mount,recept,2 Contacts,pin,0.1 Pitch,pc Tail W/retnn Terminal Molex 02E0216
Header Connector,PCB Mount,RECEPT,2 Contacts,PIN,0.1 Pitch,PC TAIL W/RETNN Terminal

Header Connector,PCB Mount,RECEPT,2 Contacts,PIN,0.1 Pitch,PC TAIL W/RETNN Terminal

Supplier's Site
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 01E9207 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
01E9207
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 01E9207
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-5023 02E0216 01E9207
Product Name Connectors Power Header Connector,pcb Mount,recept,2 Contacts,pin,0.1 Pitch,pc Tail W/retnn Terminal Molex Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details