Molex Circular Connectors - Circular Connectors - Housings - 22-28-4320 22-28-4320

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040714-22-28-4320 Packaging: Bulk Number of Positions: 32 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 32 Gender: Male Housing Material: Thermoplastic Number of Circuits: 32 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-28-4301; 22-28-8230; 22-28-8250; 77311-401-36LF; 68000-436HLF; 68016-436HLF00222843 20; 02228-4320; 022284320; 22284320; 42375-0032; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040714-22-28-4320 Packaging: Bulk Number of Positions: 32 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 32 Gender: Male Housing Material: Thermoplastic Number of Circuits: 32 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-28-4301; 22-28-8230; 22-28-8250; 77311-401-36LF; 68000-436HLF; 68016-436HLF00222843 20; 02228-4320; 022284320; 22284320; 42375-0032; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-28-4320 - 1040714-22-28-4320 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-28-4320
1040714-22-28-4320
Circular Connectors - Circular Connectors - Housings - 22-28-4320 1040714-22-28-4320
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040714-22-28-4320 Packaging: Bulk Number of Positions: 32 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 32 Gender: Male Housing Material: Thermoplastic Number of Circuits: 32 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-28-4301; 22-28-8230; 22-28-8250; 77311-401-36LF; 68000-436HLF; 68016-436HLF00222843 20; 02228-4320; 022284320; 22284320; 42375-0032; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040714-22-28-4320
Packaging: Bulk
Number of Positions: 32
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 32
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 32
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-28-4301; 22-28-8230; 22-28-8250; 77311-401-36LF; 68000-436HLF; 68016-436HLF0022284320; 02228-4320; 022284320; 22284320; 42375-0032;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Header Connector,pcb Mount,recept,32 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex - 56H2206 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,32 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex
56H2206
Header Connector,pcb Mount,recept,32 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex 56H2206
Header Connector,PCB Mount,RECEPT,32 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,32 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1040714-22-28-4320 56H2206
Product Name Circular Connectors - Circular Connectors - Housings - 22-28-4320 Header Connector,pcb Mount,recept,32 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details