Molex Connectors Power 22-28-4245

Description
KK 100 HDR ASSY BKWY 24 CKT 1 SGOLD
Request a Quote Datasheet
Description
KK 100 HDR ASSY BKWY 24 CKT 1 SGOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 22-28-4245 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-28-4245
Connectors Power 22-28-4245
KK 100 HDR ASSY BKWY 24 CKT 1 SGOLD

KK 100 HDR ASSY BKWY 24 CKT 1 SGOLD

Buy Now
Btb Conn, Header, 24Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H2140 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 24Pos, 1Row, 2.54Mm; Connector Systems Molex
56H2140
Btb Conn, Header, 24Pos, 1Row, 2.54Mm; Connector Systems Molex 56H2140
BTB CONN, HEADER, 24POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

BTB CONN, HEADER, 24POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-28-4245 56H2140
Product Name Connectors Power Btb Conn, Header, 24Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2709-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers