Molex Board-Board Connector, Header, 16 Position, 1Row; Product Range Molex 22-28-4160

Description
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Product Range:KK 42375 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Product Range:KK 42375 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 16 Position, 1Row; Product Range Molex - 56H2065 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 1Row; Product Range Molex
56H2065
Board-Board Connector, Header, 16 Position, 1Row; Product Range Molex 56H2065
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Product Range:KK 42375 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Product Range:KK 42375 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56H2065
Product Name Board-Board Connector, Header, 16 Position, 1Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS15005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details