Molex Connectors 22-28-4143

Description
1X14 .100 15AU ST HDR
Request a Quote Datasheet
Description
1X14 .100 15AU ST HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-28-4143 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4143
Connectors 22-28-4143
1X14 .100 15AU ST HDR

1X14 .100 15AU ST HDR

Buy Now
Board-Board Conn, Header, 14Way, 1Row; Connector Systems Molex - 56H2053 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 14Way, 1Row; Connector Systems Molex
56H2053
Board-Board Conn, Header, 14Way, 1Row; Connector Systems Molex 56H2053
BOARD-BOARD CONN, HEADER, 14WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 14WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-28-4143 56H2053
Product Name Connectors Board-Board Conn, Header, 14Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details