Molex Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 22-28-4065

Description
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes
Datasheet
Description
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H1988 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
56H1988
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 56H1988
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H1988
Product Name Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details