Molex Connectors 22-28-4064

Description
KK 100 HDR ASSY BKWY 06 CKT 15
Request a Quote Datasheet
Description
KK 100 HDR ASSY BKWY 06 CKT 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-28-4064 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4064
Connectors 22-28-4064
KK 100 HDR ASSY BKWY 06 CKT 15

KK 100 HDR ASSY BKWY 06 CKT 15

Buy Now
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H1987 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
56H1987
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 56H1987
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site
Kk 100 Hdr Assy Bkwy 06 Ckt 15 Sgold Rohs Compliant Molex - 26AC6571 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Assy Bkwy 06 Ckt 15 Sgold Rohs Compliant Molex
26AC6571
Kk 100 Hdr Assy Bkwy 06 Ckt 15 Sgold Rohs Compliant Molex 26AC6571
KK 100 HDR ASSY BKWY 06 CKT 15 SGOLD ROHS COMPLIANT: YES

KK 100 HDR ASSY BKWY 06 CKT 15 SGOLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex - 91M6246 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex
91M6246
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex 91M6246
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4064 56H1987 26AC6571
Product Name Connectors Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex Kk 100 Hdr Assy Bkwy 06 Ckt 15 Sgold Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details