Molex Board-Board Connector Header, 5Way, 1Row; Connector Systems Molex 22-28-4052

Description
BOARD-BOARD CONNECTOR HEADER, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 5Way, 1Row; Connector Systems Molex - 56H1977 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 5Way, 1Row; Connector Systems Molex
56H1977
Board-Board Connector Header, 5Way, 1Row; Connector Systems Molex 56H1977
BOARD-BOARD CONNECTOR HEADER, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 5WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,5 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex - 37B858 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,5 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
37B858
Header Connector,pcb Mount,recept,5 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex 37B858
Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56H1977 37B858
Product Name Board-Board Connector Header, 5Way, 1Row; Connector Systems Molex Header Connector,pcb Mount,recept,5 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XH3 Half-pitch Board-to-Board Connectors - XH3A-2041-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers