Molex Connector, Header, 5Pos, 1Row, 2.54Mm; Product Range Molex 22-28-4050

Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Product Range:MOLEX - KK 42375 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Product Range:MOLEX - KK 42375 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 2.54Mm; Product Range Molex - 29X1963 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Product Range Molex
29X1963
Connector, Header, 5Pos, 1Row, 2.54Mm; Product Range Molex 29X1963
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Product Range:MOLEX - KK 42375 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Product Range:MOLEX - KK 42375 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29X1963
Product Name Connector, Header, 5Pos, 1Row, 2.54Mm; Product Range Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details