CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 50H8202 |
| Product Name | Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Connector Systems Molex |
| Mounting | Through Hole Mount |