Molex Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 22-18-2021

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 50H8197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
50H8197
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 50H8197
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H8197
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products