Molex Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Molex 22-17-2082

Description
BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Molex - 56H0249 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Molex
56H0249
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Molex 56H0249
BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H0249
Product Name Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products