Molex Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Molex 22-16-2151

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M1750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Molex
25M1750
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Molex 25M1750
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-16-2151 25M1750
Product Name Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details