Molex Connector, Rcpt, 6Pos, 2.54Mm; Connector Systems Molex 22-16-2060

Description
CONNECTOR, RCPT, 6POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2.54Mm; Connector Systems Molex - 01AH8206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2.54Mm; Connector Systems Molex
01AH8206
Connector, Rcpt, 6Pos, 2.54Mm; Connector Systems Molex 01AH8206
CONNECTOR, RCPT, 6POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8206
Product Name Connector, Rcpt, 6Pos, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details