Molex PCB Sockets 22-16-2041

Description
Molex 22-16-2041 PCB Socket
Request a Quote Datasheet
Description
Molex 22-16-2041 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 6702979P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6702979P
PCB Sockets 6702979P
Molex 22-16-2041 PCB Socket

Molex 22-16-2041 PCB Socket

Supplier's Site
Board-Board Conn, Receptacle, 4Way, 1Row; Connector Systems Molex - 56H0180 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 4Way, 1Row; Connector Systems Molex
56H0180
Board-Board Conn, Receptacle, 4Way, 1Row; Connector Systems Molex 56H0180
BOARD-BOARD CONN, RECEPTACLE, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6702979P 56H0180
Product Name PCB Sockets Board-Board Conn, Receptacle, 4Way, 1Row; Connector Systems Molex
Termination Solder
Unlock Full Specs
to access all available technical data