Molex 250V Electronic Connector 22-16-2030

Description
Female Receptacle, 3 Pos, 1 Row, RA, 2.54mm Pitch, 250V Product overview: 22-16-2030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-16-2030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle, 3 Pos, 1 Row, RA, 2.54mm Pitch, 250V Product overview: 22-16-2030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-16-2030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
316-22-16-2030
250V Electronic Connector 316-22-16-2030
Female Receptacle, 3 Pos, 1 Row, RA, 2.54mm Pitch, 250V Product overview: 22-16-2030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-16-2030 can be used for catalog matching and distributor lookup.

Female Receptacle, 3 Pos, 1 Row, RA, 2.54mm Pitch, 250V Product overview: 22-16-2030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-16-2030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-16-2030 - 1161327-22-16-2030 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-16-2030
1161327-22-16-2030
Circular Connectors - Circular Connectors - Housings - 22-16-2030 1161327-22-16-2030
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161327-22-16-2030 Number of Positions: 3 Pitch: 2.54 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 3 Gender: Receptacle Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Country of Origin: PR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8536694040 Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161327-22-16-2030
Number of Positions: 3
Pitch: 2.54 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 3
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Gold
Housing Color: White
Contact Resistance: 20 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: PR
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8536694040
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 75 °C

Buy Now
Connector Systems Molex - 56H0177 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
56H0177
Connector Systems Molex 56H0177
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-22-16-2030 22-16-2030 1161327-22-16-2030 56H0177
Product Name 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 22-16-2030 Connector Systems Molex
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data