Connector
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION 1ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:5229 Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 22-15-3063 | 94C0227 |
| Product Name | Ffc/fpc Connector, Receptacle, 6 Position 1Row; Pitch Spacing Molex | |
| Termination | Through Hole |