Molex Circular Connectors - Circular Connectors - Housings - 22-15-2086 22-15-2086

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003730-22-15-2086 Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 8 Gender: Female Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-14-2084; 22-02-7083; 22-02-2085; SSQ-108-02-T-S-RA; 5164711-8; 163681-60022152086; 022152086; 22-15-2086.; 22152086; A-4455-AZ08A(P909); Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003730-22-15-2086 Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 8 Gender: Female Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-14-2084; 22-02-7083; 22-02-2085; SSQ-108-02-T-S-RA; 5164711-8; 163681-60022152086; 022152086; 22-15-2086.; 22152086; A-4455-AZ08A(P909); Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-15-2086 - 1003730-22-15-2086 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-15-2086
1003730-22-15-2086
Circular Connectors - Circular Connectors - Housings - 22-15-2086 1003730-22-15-2086
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003730-22-15-2086 Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 8 Gender: Female Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-14-2084; 22-02-7083; 22-02-2085; SSQ-108-02-T-S-RA; 5164711-8; 163681-60022152086; 022152086; 22-15-2086.; 22152086; A-4455-AZ08A(P909); Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003730-22-15-2086
Number of Positions: 8
Pitch: 2.54 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 8
Gender: Female
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-14-2084; 22-02-7083; 22-02-2085; SSQ-108-02-T-S-RA; 5164711-8; 163681-60022152086; 022152086; 22-15-2086.; 22152086; A-4455-AZ08A(P909);
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 18M8002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Molex
18M8002
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Molex 18M8002
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 254 4455 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 254 4455 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH8204 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH8204
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH8204
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1003730-22-15-2086 22-15-2086 18M8002 01AH8204
Product Name Circular Connectors - Circular Connectors - Housings - 22-15-2086 Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Molex Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
4 suppliers
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details