Molex Connector, Rcpt, 4Pos, 2.54Mm; Connector Systems Molex 22-15-2046

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 4Pos, 2.54Mm; Connector Systems Molex - 01AH8202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2.54Mm; Connector Systems Molex
01AH8202
Connector, Rcpt, 4Pos, 2.54Mm; Connector Systems Molex 01AH8202
CONNECTOR, RCPT, 4POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-15-2046 01AH8202
Product Name Connector, Rcpt, 4Pos, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details