Molex PCB Sockets 22-15-2036

Description
Molex 22-15-2036 PCB Socket
Request a Quote Datasheet
Description
Molex 22-15-2036 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 6702960P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6702960P
PCB Sockets 6702960P
Molex 22-15-2036 PCB Socket

Molex 22-15-2036 PCB Socket

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 18M7999 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
18M7999
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 18M7999
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6702960P 22-15-2036 18M7999
Product Name PCB Sockets Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details