Molex Circular Connectors - Circular Connectors - Housings - 22-14-2164 22-14-2164

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-14-2164 - 1061537-22-14-2164 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-14-2164
1061537-22-14-2164
Circular Connectors - Circular Connectors - Housings - 22-14-2164 1061537-22-14-2164
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061537-22-14-2164 Number of Positions: 16 Pitch: 2.54 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 2.5 A Number of Contacts: 16 Gender: Receptacle Length: 40.54 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Straight Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-28-0160; M20-9771646; 22-28-4160; 22-23-2161; M20-9992046; 1-2132230-6002214216 4; 022142164; 22142164; A-4455-BH16D(P909); Country of Origin: US Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 7.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061537-22-14-2164
Number of Positions: 16
Pitch: 2.54 mm
Color: White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Current Rating: 2.5 A
Number of Contacts: 16
Gender: Receptacle
Length: 40.54 mm
Housing Material: Nylon
Number of Circuits: 15
Orientation: Straight
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-28-0160; M20-9771646; 22-28-4160; 22-23-2161; M20-9992046; 1-2132230-60022142164; 022142164; 22142164; A-4455-BH16D(P909);
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 7.7 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V

Buy Now
Singapore, Singapore
Electronic Connector
316-22-14-2164
Electronic Connector 316-22-14-2164
Conn Socket Strip RCP 16 POS 2.54mm Solder ST Bottom Entry Thru-Hole KK Tray Product overview: 22-14-2164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-14-2164 can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 16 POS 2.54mm Solder ST Bottom Entry Thru-Hole KK Tray Product overview: 22-14-2164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-14-2164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH8201
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH8201
CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-14-2164 1061537-22-14-2164 316-22-14-2164 01AH8201
Product Name Circular Connectors - Circular Connectors - Housings - 22-14-2164 Electronic Connector Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 511761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details