Molex Connectors 22-14-2054

Description
KK 100 PCB ASSY BTM 05 CKT TIN
Request a Quote Datasheet
Description
KK 100 PCB ASSY BTM 05 CKT TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-14-2054 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-14-2054
Connectors 22-14-2054
KK 100 PCB ASSY BTM 05 CKT TIN

KK 100 PCB ASSY BTM 05 CKT TIN

Buy Now
Board-Board Conn, Receptacle, 5Way, 1Row; Connector Systems Molex - 55H9997 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 5Way, 1Row; Connector Systems Molex
55H9997
Board-Board Conn, Receptacle, 5Way, 1Row; Connector Systems Molex 55H9997
BOARD-BOARD CONN, RECEPTACLE, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 5WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-14-2054 55H9997
Product Name Connectors Board-Board Conn, Receptacle, 5Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details