Molex Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 22-14-2024

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 55H9988 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
55H9988
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 55H9988
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Pcb Assy Btm 02 Ckt Tin Rohs Compliant Molex - 79AH9441 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Pcb Assy Btm 02 Ckt Tin Rohs Compliant Molex
79AH9441
Kk 100 Pcb Assy Btm 02 Ckt Tin Rohs Compliant Molex 79AH9441
KK 100 PCB ASSY BTM 02 CKT TIN ROHS COMPLIANT: YES

KK 100 PCB ASSY BTM 02 CKT TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H9988 79AH9441
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex Kk 100 Pcb Assy Btm 02 Ckt Tin Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details