Connector
Conn Wire to Board HDR 6 POS 2.54mm Solder RA Top Entry Thru-Hole KK Bag Product overview: 22-12-4062 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-12-4062 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959589-22-12-4062
Number of Positions: 6
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 6
Gender: Male
Housing Material: Nylon
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 10 mΩ
Height: 6.05 mm
Number of Pins: 6
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-12-2064; 22-05-3061; 22-11-2062; 280379-2; 280372-2; 825437-60022124062; 02212-4062; 022124062; 22124062; 739506BG;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Lead Length: 3.8 mm
Mating Post Length: 6.71 mm
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7395 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-12-4062 | 316-22-12-4062 | 959589-22-12-4062 | 6701254P | 6701254 | 50M6425 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 22-12-4062 | PCB Headers | PCB Headers | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Voltage Rating | 500 volts | 250 volts | ||||
| Current Rating | 4.0 amps | 4.0 amps | ||||
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector |