Molex Circular Connectors - Circular Connectors - Housings - 22-12-4052 22-12-4052

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041744-22-12-4052 Number of Positions: 5 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 5 Gender: Male Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Pins: 5 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-12-2054; 22-11-2052; 22-05-3051; 825434-5; 825437-5; 280378-20022124052; 022124052; 22-12-4052 .; 22-12-4052.; 22124052; 739505BG; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041744-22-12-4052 Number of Positions: 5 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 5 Gender: Male Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Pins: 5 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-12-2054; 22-11-2052; 22-05-3051; 825434-5; 825437-5; 280378-20022124052; 022124052; 22-12-4052 .; 22-12-4052.; 22124052; 739505BG; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-12-4052 - 1041744-22-12-4052 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-12-4052
1041744-22-12-4052
Circular Connectors - Circular Connectors - Housings - 22-12-4052 1041744-22-12-4052
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041744-22-12-4052 Number of Positions: 5 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 5 Gender: Male Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Pins: 5 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-12-2054; 22-11-2052; 22-05-3051; 825434-5; 825437-5; 280378-20022124052; 022124052; 22-12-4052 .; 22-12-4052.; 22124052; 739505BG; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041744-22-12-4052
Number of Positions: 5
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 5
Gender: Male
Housing Material: Nylon
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Number of Pins: 5
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-12-2054; 22-11-2052; 22-05-3051; 825434-5; 825437-5; 280378-20022124052; 022124052; 22-12-4052 .; 22-12-4052.; 22124052; 739505BG;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 6701245P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701245P
PCB Headers 6701245P
Molex 22-12-4052 Pin Header

Molex 22-12-4052 Pin Header

Supplier's Site
2.54Mm Kk Hdr Ra Friclk .5Au 5Ckt Rohs Compliant Molex - 77AC8050 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Kk Hdr Ra Friclk .5Au 5Ckt Rohs Compliant Molex
77AC8050
2.54Mm Kk Hdr Ra Friclk .5Au 5Ckt Rohs Compliant Molex 77AC8050
2.54mm KK Hdr RA FricLK .5Au 5Ckt RoHS Compliant: Yes

2.54mm KK Hdr RA FricLK .5Au 5Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041744-22-12-4052 6701245P 77AC8050
Product Name Circular Connectors - Circular Connectors - Housings - 22-12-4052 PCB Headers 2.54Mm Kk Hdr Ra Friclk .5Au 5Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 22-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details