Headers & Wire Housings 2.54MM 4P RA HDR W/ FRCTN LOCK Product overview: 22-12-4042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-12-4042 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962954-22-12-4042
Number of Positions: 4
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Male
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Body Plating: Gold
Contact Resistance: 10 mΩ
Number of Pins: 4
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7395 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2027-22-12-4042 | 6701241 | 6701241P | 962954-22-12-4042 | 22-12-4042 | 01AH0768 |
| Product Name | Electronic Connector | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 22-12-4042 | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Voltage Rating | 500 volts | 250 volts | ||||
| Current Rating | 4.0 amps | 4.0 amps | ||||
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors |