Connector
WTB CONN, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-12-2094 | 6795577P | 6795577 | 01AH8196 |
| Product Name | PCB Headers | PCB Headers | Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle |