Molex Kk 100 Hdr Flat Rtan 08 Ckt Gold Rohs Compliant Molex 22-12-2081

Description
KK 100 HDR FLAT RTAN 08 CKT GOLD ROHS COMPLIANT: YES
Datasheet
Description
KK 100 HDR FLAT RTAN 08 CKT GOLD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kk 100 Hdr Flat Rtan 08 Ckt Gold Rohs Compliant Molex - 28AC8081 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Flat Rtan 08 Ckt Gold Rohs Compliant Molex
28AC8081
Kk 100 Hdr Flat Rtan 08 Ckt Gold Rohs Compliant Molex 28AC8081
KK 100 HDR FLAT RTAN 08 CKT GOLD ROHS COMPLIANT: YES

KK 100 HDR FLAT RTAN 08 CKT GOLD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH0765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH0765
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH0765
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28AC8081 01AH0765
Product Name Kk 100 Hdr Flat Rtan 08 Ckt Gold Rohs Compliant Molex Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details