Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes
KK 100 HDR FLAT RTAN 06 CKT GOLD ROHS COMPLIANT: YES
CONN HEADER 6POS .100 R/A GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 22-12-2061 | 01AH0763 | 514-22-12-2061 |
| Product Name | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | CONN HEADER 6POS .100 R/A GOLD | |
| Geometry | Right Angle; Right Angle |