Molex Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex 22-12-2021

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex - 30M2627 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex
30M2627
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex 30M2627
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22-12-2021 30M2627
Product Name Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex
Unlock Full Specs
to access all available technical data