Connector
KK 100 HDR FRLK VERT 08 CKT G LD
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
KK 100 HDR FRLK VERT 08 CKT GOLD ROHS COMPLIANT: YES
.100 KK Header; Vertical; 8 Circuit
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 22-11-2082 | 22-11-2082 | 6795537 | 6795537P | 55H9839 | 70190921 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 KK Header; Vertical; 8 Circuit | |
| Connector Type | Wire to Board Connector | |||||
| Geometry | Straight; Straight | Straight | Straight | |||
| Termination | Solder | Thru-Hole |