KK 100 HDR FRLK VERT 06 CKT G LD
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
KK 100 HDR FRLK VERT 06 CKT GOLD ROHS COMPLIANT: YES
.100 KK Header; Straight; 6 Circuit
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 22-11-2062 | 6795530P | 22-11-2062 | 38C9164 | 70190875 |
| Product Name | Connectors Power | PCB Headers | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 KK Header; Straight; 6 Circuit | |
| Geometry | Straight | Straight |