Molex Circular Connectors - Circular Connectors - Housings - 22-11-2042 22-11-2042

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031415-22-11-2042 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Length: 95 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Number of Pins: 4 Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 5-146285-4; 22-29-2041; 22-28-0041; 22-27-2041; 280371-2; 103185-4; 825433-40-02211204-2 ; 0022112042; 022112042; 22-11-2042.; 22-112042; 2211-2042; 22112042; A-6373-04A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 20.09 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031415-22-11-2042 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Length: 95 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Number of Pins: 4 Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 5-146285-4; 22-29-2041; 22-28-0041; 22-27-2041; 280371-2; 103185-4; 825433-40-02211204-2 ; 0022112042; 022112042; 22-11-2042.; 22-112042; 2211-2042; 22112042; A-6373-04A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 20.09 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-11-2042 - 1031415-22-11-2042 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-11-2042
1031415-22-11-2042
Circular Connectors - Circular Connectors - Housings - 22-11-2042 1031415-22-11-2042
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031415-22-11-2042 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Length: 95 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Number of Pins: 4 Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 5-146285-4; 22-29-2041; 22-28-0041; 22-27-2041; 280371-2; 103185-4; 825433-40-02211204-2 ; 0022112042; 022112042; 22-11-2042.; 22-112042; 2211-2042; 22112042; A-6373-04A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 20.09 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031415-22-11-2042
Packaging: Bulk
Number of Positions: 4
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Male
Length: 95 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 10 mΩ
Number of Pins: 4
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 5-146285-4; 22-29-2041; 22-28-0041; 22-27-2041; 280371-2; 103185-4; 825433-40-02211204-2; 0022112042; 022112042; 22-11-2042.; 22-112042; 2211-2042; 22112042; A-6373-04A241;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 20.09 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 22-11-2042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-11-2042
Connectors Power 22-11-2042
KK 100 HDR FRLK VERT 04 CKT G LD

KK 100 HDR FRLK VERT 04 CKT G LD

Buy Now
PCB Headers - 6795527P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795527P
PCB Headers 6795527P
Molex 22-11-2042 Pin Header

Molex 22-11-2042 Pin Header

Supplier's Site
PCB Headers - 6795527 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795527
PCB Headers 6795527
Molex 22-11-2042 Pin Header

Molex 22-11-2042 Pin Header

Supplier's Site
Connector; Solid Header; White; PA Polyamide (Nylon); 4; UL 94V-0 - 70190554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Solid Header; White; PA Polyamide (Nylon); 4; UL 94V-0
70190554
Connector; Solid Header; White; PA Polyamide (Nylon); 4; UL 94V-0 70190554
Solid Header Connector, White Color, PA Polyamide (Nylon) Housing Material, 4 Circuits Brass contact material Operating temperature 0 °C to +75 °C Gold plated contact. Vertical orientation.

Solid Header Connector, White Color, PA Polyamide (Nylon) Housing Material, 4 Circuits

  • Brass contact material
  • Operating temperature 0 °C to +75 °C
    Gold plated contact. Vertical orientation.
Supplier's Site
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 38C9163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
38C9163
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 38C9163
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1031415-22-11-2042 22-11-2042 22-11-2042 6795527P 6795527 70190554 38C9163
Product Name Circular Connectors - Circular Connectors - Housings - 22-11-2042 Connectors Power PCB Headers PCB Headers Connector; Solid Header; White; PA Polyamide (Nylon); 4; UL 94V-0 Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Through Hole Solder
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data