Connector
3 Pos 1 Row 2.54mm Pitch Male Header, Solder, Straight, 4A, 250V Product overview: 22-11-2032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-11-2032 can be used for catalog matching and distributor lookup.
Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Guide Slot, White Insulator, Receptacle, LEAD FREE
Solid Header;2.54mm Pitch KK Header;Vertical Friction Lock;Gold, 3 circuits
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-11-2032 | 22-11-2032 | 2027-22-11-2032 | 514-22-11-2032 | 70190602 | 81C8218 |
| Product Name | Connectors | 4A 250V Electronic Connector | Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Guide Slot, White Insulator, Receptacle, LEAD FREE | Solid Header;2.54mm Pitch KK Header;Vertical Friction Lock;Gold, 3 circuits | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Gender | Male / Plug | |||||
| Termination | Solder | Thru-Hole | ||||
| Voltage Rating | 250 volts | 250 volts |