KK 100 HDR FRLK VERT 02 CKT G LD
Connector
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
KK 100 HDR FRLK VERT 02 CKT GOLD ROHS COMPLIANT: YES
Solid Header;2.54mm Pitch KK Header;Vertical Friction Lock;Gold, 2 Circuits
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 6795515P | 6795515 | 22-11-2022 | 22-11-2022 | 55H9825 | 70190660 |
| Product Name | PCB Headers | PCB Headers | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex | Solid Header;2.54mm Pitch KK Header;Vertical Friction Lock;Gold, 2 Circuits | |
| Geometry | Straight | Straight; Straight | Straight | |||
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||||
| Termination | Solder | Thru-Hole |