Molex Board-Board Connector, Header, 10 Position, 1Row; Pitch Spacing Molex 22-10-2101

Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10 Position, 1Row; Pitch Spacing Molex - 98F9533 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 1Row; Pitch Spacing Molex
98F9533
Board-Board Connector, Header, 10 Position, 1Row; Pitch Spacing Molex 98F9533
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 98F9533
Product Name Board-Board Connector, Header, 10 Position, 1Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8962 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details