Molex Circular Connectors - Circular Connectors - Housings - 22/10/2091 22/10/2091

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208771-22/10/2091 Packaging: Bulk Number of Positions: 9 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 9 Gender: Male Length: 22.61 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 10.79 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022102091; 022102091; 22-10-2091-P; 22-10-2091-P.; 22-10-2091.; 22102091; A-4030-09A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 2.34 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208771-22/10/2091 Packaging: Bulk Number of Positions: 9 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 9 Gender: Male Length: 22.61 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 10.79 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022102091; 022102091; 22-10-2091-P; 22-10-2091-P.; 22-10-2091.; 22102091; A-4030-09A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 2.34 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22/10/2091 - 1208771-22/10/2091 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22/10/2091
1208771-22/10/2091
Circular Connectors - Circular Connectors - Housings - 22/10/2091 1208771-22/10/2091
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208771-22/10/2091 Packaging: Bulk Number of Positions: 9 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 9 Gender: Male Length: 22.61 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 10.79 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022102091; 022102091; 22-10-2091-P; 22-10-2091-P.; 22-10-2091.; 22102091; A-4030-09A241; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 2.34 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208771-22/10/2091
Packaging: Bulk
Number of Positions: 9
Pitch: 2.54 mm
Color: White
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 7.493 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 9
Gender: Male
Length: 22.61 mm
Housing Material: Nylon
Number of Circuits: 9
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 10 mΩ
Height: 10.79 mm
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 0022102091; 022102091; 22-10-2091-P; 22-10-2091-P.; 22-10-2091.; 22102091; A-4030-09A241;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 2.34 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Current Rating: 4 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1208771-22/10/2091
Product Name Circular Connectors - Circular Connectors - Housings - 22/10/2091
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
3 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details