Molex Connector, Header, 5Pos, 2.54Mm; Connector Systems Molex 22-10-2051

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 5Pos, 2.54Mm; Connector Systems Molex - 01AH8189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 2.54Mm; Connector Systems Molex
01AH8189
Connector, Header, 5Pos, 2.54Mm; Connector Systems Molex 01AH8189
CONNECTOR, HEADER, 5POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Hdr Flat Vert 20 Au 5Ckt Rohs Compliant Molex - 26AC6535 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Flat Vert 20 Au 5Ckt Rohs Compliant Molex
26AC6535
Kk 100 Hdr Flat Vert 20 Au 5Ckt Rohs Compliant Molex 26AC6535
KK 100 HDR FLAT VERT 20 AU 5CKT ROHS COMPLIANT: YES

KK 100 HDR FLAT VERT 20 AU 5CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-10-2051 01AH8189 26AC6535
Product Name Connector, Header, 5Pos, 2.54Mm; Connector Systems Molex Kk 100 Hdr Flat Vert 20 Au 5Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details