Molex Kk 100 Hdr Flat Vert 20 Au 4Ckt Rohs Compliant Molex 22-10-2041

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kk 100 Hdr Flat Vert 20 Au 4Ckt Rohs Compliant Molex - 28AC8073 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Flat Vert 20 Au 4Ckt Rohs Compliant Molex
28AC8073
Kk 100 Hdr Flat Vert 20 Au 4Ckt Rohs Compliant Molex 28AC8073
KK 100 HDR FLAT VERT 20 AU 4CKT ROHS COMPLIANT: YES

KK 100 HDR FLAT VERT 20 AU 4CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH0760
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH0760
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-10-2041 28AC8073 01AH0760
Product Name Kk 100 Hdr Flat Vert 20 Au 4Ckt Rohs Compliant Molex Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2215-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers