Connector
2.55mm Pitch KK Wire-to-Board Header; Single Row, Vert Mount; 2 Circuits
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-10-2021 | 22-10-2021 | 70191253 | 55H9683 |
| Product Name | Connectors Power | 2.55mm Pitch KK Wire-to-Board Header; Single Row, Vert Mount; 2 Circuits | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex |