Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039116-22-05-7155
Number of Positions: 15
Pitch: 2.5 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 3.5052 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 15
Gender: Male
Housing Material: Nylon
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 22-05-71550022057155
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0
WIRE-BOARD CONNECTOR HEADER 15POS, 2.5MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:-; No. of Contacts:15Contacts;
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1039116-22-05-7155 | 25M1740 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 22-05-7155 | Wire-Board Connector Header 15Pos, 2.5Mm; Connector Systems Molex |
| Connector Type | Circular / Cylindrical Connectors |