Molex Wire-Board Connector Header 13Pos, 2.5Mm; Connector Systems Molex 22-05-7135

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector Header 13Pos, 2.5Mm; Connector Systems Molex - 25M1738 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 13Pos, 2.5Mm; Connector Systems Molex
25M1738
Wire-Board Connector Header 13Pos, 2.5Mm; Connector Systems Molex 25M1738
WIRE-BOARD CONNECTOR HEADER 13POS, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 5268 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 13POS, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 5268 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22-05-7135 25M1738
Product Name Wire-Board Connector Header 13Pos, 2.5Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1243264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details