Molex PCB Headers 22-05-7105

Description
Molex 22-05-7105 PCB Header
Request a Quote Datasheet
Description
Molex 22-05-7105 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6878111 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878111
PCB Headers 6878111
Molex 22-05-7105 PCB Header

Molex 22-05-7105 PCB Header

Supplier's Site
PCB Headers - 6878111P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878111P
PCB Headers 6878111P
Molex 22-05-7105 PCB Header

Molex 22-05-7105 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
10Ckt 2.5 L/p Wafer Assy 526810A Rohs Compliant Molex - 28AC8072 - Newark, An Avnet Company
Chicago, IL, United States
10Ckt 2.5 L/p Wafer Assy 526810A Rohs Compliant Molex
28AC8072
10Ckt 2.5 L/p Wafer Assy 526810A Rohs Compliant Molex 28AC8072
10CKT 2.5 L/P WAFER ASSY 526810A ROHS COMPLIANT: YES

10CKT 2.5 L/P WAFER ASSY 526810A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Molex - 01AH0759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Molex
01AH0759
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Molex 01AH0759
CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6878111 6878111P 22-05-7105 28AC8072
Product Name PCB Headers PCB Headers 10Ckt 2.5 L/p Wafer Assy 526810A Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details