Connector
6 Pos RA Header, 2.54mm Pitch, 4A, 250V, Solder, Male Product overview: 22-05-7068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-05-7068 can be used for catalog matching and distributor lookup.
Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7395 Series; Connector Shroud:Partially Shrouded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1732966 | 1732966P | 22-05-7068 | 2027-22-05-7068 | 89K0316 |
| Product Name | PCB Headers | PCB Headers | 4A 250V Electronic Connector | Connector Systems Molex | |
| Connector Type | Wire to Board Connector | ||||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder | |||
| Mounting | Through hole |