Molex PCB Headers 22-05-7065

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6878102 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878102
PCB Headers 6878102
Molex 22-05-7065 PCB Header

Molex 22-05-7065 PCB Header

Supplier's Site
PCB Headers - 6878102P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878102P
PCB Headers 6878102P
Molex 22-05-7065 PCB Header

Molex 22-05-7065 PCB Header

Supplier's Site
Connector Systems Molex - 98K6572 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
98K6572
Connector Systems Molex 98K6572
Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 22-05-7065 6878102 6878102P 98K6572
Product Name PCB Headers PCB Headers Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers