Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 22-05-7055

Description
2.5 LOW PROFILE WAFER ASSY 5C T
Request a Quote Datasheet
Description
2.5 LOW PROFILE WAFER ASSY 5C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 22-05-7055 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
22-05-7055
Connectors Board to Board, PCB Mt Pin Hders & Recept 22-05-7055
2.5 LOW PROFILE WAFER ASSY 5C T

2.5 LOW PROFILE WAFER ASSY 5C T

Buy Now
PCB Headers - 6878092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878092
PCB Headers 6878092
Molex 22-05-7055 PCB Header

Molex 22-05-7055 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 22-05-7055 - 1123037-22-05-7055 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22-05-7055
1123037-22-05-7055
Rectangular Connectors - 22-05-7055 1123037-22-05-7055
Manufacturer: Molex Win Source Part Number: 1123037-22-05-7055 Packaging: Bulk Number of Positions: 5 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0μin (4.06μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0μin (4.06μm) Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) Manufacturer Homepage: www.molexkits.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1123037-22-05-7055
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0μin (4.06μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0μin (4.06μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Circular
Contact Length - Mating: 0.138" (3.50mm)
Manufacturer Homepage: www.molexkits.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
316-22-05-7055
3A 250V Electronic Connector 316-22-05-7055
2.5mm RA Header, 5 Pos, 1 Row, Male Pin, Solder, 3A, 250V Product overview: 22-05-7055 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7055 can be used for catalog matching and distributor lookup.

2.5mm RA Header, 5 Pos, 1 Row, Male Pin, Solder, 3A, 250V Product overview: 22-05-7055 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex - 98K6571 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex
98K6571
Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex 98K6571
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

Supplier's Site
CONN HEADER R/A 5POS 2.5MM - 514-22-05-7055 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 5POS 2.5MM
514-22-05-7055
CONN HEADER R/A 5POS 2.5MM 514-22-05-7055
CONN HEADER R/A 5POS 2.5MM

CONN HEADER R/A 5POS 2.5MM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 22-05-7055 6878092 22-05-7055 1123037-22-05-7055 316-22-05-7055 98K6571 514-22-05-7055
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept PCB Headers Rectangular Connectors - 22-05-7055 3A 250V Electronic Connector Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex CONN HEADER R/A 5POS 2.5MM
Connector Type Board to Board Connector Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle; Right angle Right Angle; Right Angle
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole
Unlock Full Specs
to access all available technical data