Molex Connectors 22-05-7045

Description
4CKT 2.5 L/P WAFER ASSY 526804A
Request a Quote Datasheet
Description
4CKT 2.5 L/P WAFER ASSY 526804A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-05-7045 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-05-7045
Connectors 22-05-7045
4CKT 2.5 L/P WAFER ASSY 526804A

4CKT 2.5 L/P WAFER ASSY 526804A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6878098P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878098P
PCB Headers 6878098P
Molex 22-05-7045 PCB Header

Molex 22-05-7045 PCB Header

Supplier's Site
PCB Headers - 6878098 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878098
PCB Headers 6878098
Molex 22-05-7045 PCB Header

Molex 22-05-7045 PCB Header

Supplier's Site
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 07P8724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
07P8724
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 07P8724
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

Supplier's Site Datasheet
4Ckt 2.5 L/p Wafer Assy 526804A Rohs Compliant Molex - 26AC6530 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt 2.5 L/p Wafer Assy 526804A Rohs Compliant Molex
26AC6530
4Ckt 2.5 L/p Wafer Assy 526804A Rohs Compliant Molex 26AC6530
4CKT 2.5 L/P WAFER ASSY 526804A ROHS COMPLIANT: YES

4CKT 2.5 L/P WAFER ASSY 526804A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 22-05-7045 22-05-7045 6878098P 6878098 07P8724
Product Name Connectors PCB Headers PCB Headers Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type SMB
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Coaxial Adapters - 2177778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details