Molex Connectors Power 22-05-7035

Description
3CKT 2.5 L/P WAFER ASSY 526803A
Request a Quote Datasheet
Description
3CKT 2.5 L/P WAFER ASSY 526803A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 22-05-7035 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-05-7035
Connectors Power 22-05-7035
3CKT 2.5 L/P WAFER ASSY 526803A

3CKT 2.5 L/P WAFER ASSY 526803A

Buy Now
Singapore, Singapore
Through-Hole 3A 250V Electronic Connector
316-22-05-7035
Through-Hole 3A 250V Electronic Connector 316-22-05-7035
3 Pos RA Header, 2.5mm Pitch, 3A, 250V, Through Hole, Solder Product overview: 22-05-7035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7035 can be used for catalog matching and distributor lookup.

3 Pos RA Header, 2.5mm Pitch, 3A, 250V, Through Hole, Solder Product overview: 22-05-7035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6878095P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878095P
PCB Headers 6878095P
Molex 22-05-7035 PCB Header

Molex 22-05-7035 PCB Header

Supplier's Site
PCB Headers - 6878095 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878095
PCB Headers 6878095
Molex 22-05-7035 PCB Header

Molex 22-05-7035 PCB Header

Supplier's Site
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex - 57R9151 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
57R9151
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex 57R9151
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 22-05-7035 316-22-05-7035 22-05-7035 6878095P 6878095 57R9151
Product Name Connectors Power Through-Hole 3A 250V Electronic Connector PCB Headers PCB Headers Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data